Amphenol LTW Cir Cable Assy, 4P Rcpt-Free End, 32.8 ; Connector Type A Amphenol Ltw CB-04RFFC-RC7A10

Description
CIR CABLE ASSY, 4P RCPT-FREE END, 32.8 ; Connector Type A:Circular 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:RBL Series RoHS Compliant: Yes
Datasheet
Description
CIR CABLE ASSY, 4P RCPT-FREE END, 32.8 ; Connector Type A:Circular 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:RBL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Cable Assy, 4P Rcpt-Free End, 32.8 ; Connector Type A Amphenol Ltw - 03AC8943 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable Assy, 4P Rcpt-Free End, 32.8 ; Connector Type A Amphenol Ltw
03AC8943
Cir Cable Assy, 4P Rcpt-Free End, 32.8 ; Connector Type A Amphenol Ltw 03AC8943
CIR CABLE ASSY, 4P RCPT-FREE END, 32.8 ; Connector Type A:Circular 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:RBL Series RoHS Compliant: Yes

CIR CABLE ASSY, 4P RCPT-FREE END, 32.8 ; Connector Type A:Circular 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:RBL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03AC8943
Product Name Cir Cable Assy, 4P Rcpt-Free End, 32.8 ; Connector Type A Amphenol Ltw
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details