Amphenol Corporation Circular Cable Assemblies CB-04AFMM-QR8D01

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - CB-04AFMM-QR8D01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
CB-04AFMM-QR8D01-ND
Circular Cable Assemblies CB-04AFMM-QR8D01-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
XLOK, C SIZE 10A CABLE CONN

XLOK, C SIZE 10A CABLE CONN

Buy Now
Cable Assemblies - Circular Cable Assemblies - CB-04AFMM-QR8D01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CB-04AFMM-QR8D01
Cable Assemblies - Circular Cable Assemblies CB-04AFMM-QR8D01
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CB-04AFMM-QR8D01-ND CB-04AFMM-QR8D01 CB-04AFMM-QR8D01
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details