Cable Assembly 3.28' (1.00m)
MIDDLE CABLE X-LOK 04PIN F CONN M PIN
XLOK, C SIZE 10A CABLE CONN
CIR CABLE ASSY, 4POS RCPT-FREE END, 3.3 ; Connector Type A:Circular 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:X-Lok Series RoHS Compliant: Yes
CBL CIRC 4POS MALE TO WIRE 3.28'
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1754-1165-ND | CB-04AFMM-QL8D01 | CB-04AFMM-QL8D01 | 03AC8900 | CB-04AFMM-QL8D01 |
| Product Name | Circular Cable Assemblies | MIDDLE CABLE X-LOK 04PIN F CONN M PIN | Cir Cable Assy, 4Pos Rcpt-Free End, 3.3 ; Connector Type A Amphenol Ltw | Cable Assemblies - Circular Cable Assemblies | |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) |