Amphenol LTW Waterpoof Dust Cap, Size 1, Zfg, Brass; Accessory Type Amphenol Ltw CAP-DLBFQME3

Description
WATERPOOF DUST CAP, SIZE 1, ZFG, BRASS; Accessory Type:Dust Cap; For Use With:Amphenol FLO B Series Size 1 Circular Connectors; Connector Body Material:Brass Body; Product Range:FLO B Series RoHS Compliant: Yes
Datasheet
Description
WATERPOOF DUST CAP, SIZE 1, ZFG, BRASS; Accessory Type:Dust Cap; For Use With:Amphenol FLO B Series Size 1 Circular Connectors; Connector Body Material:Brass Body; Product Range:FLO B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterpoof Dust Cap, Size 1, Zfg, Brass; Accessory Type Amphenol Ltw - 33AH3072 - Newark, An Avnet Company
Chicago, IL, United States
Waterpoof Dust Cap, Size 1, Zfg, Brass; Accessory Type Amphenol Ltw
33AH3072
Waterpoof Dust Cap, Size 1, Zfg, Brass; Accessory Type Amphenol Ltw 33AH3072
WATERPOOF DUST CAP, SIZE 1, ZFG, BRASS; Accessory Type:Dust Cap; For Use With:Amphenol FLO B Series Size 1 Circular Connectors; Connector Body Material:Brass Body; Product Range:FLO B Series RoHS Compliant: Yes

WATERPOOF DUST CAP, SIZE 1, ZFG, BRASS; Accessory Type:Dust Cap; For Use With:Amphenol FLO B Series Size 1 Circular Connectors; Connector Body Material:Brass Body; Product Range:FLO B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 33AH3072
Product Name Waterpoof Dust Cap, Size 1, Zfg, Brass; Accessory Type Amphenol Ltw
Material Brass Body
Unlock Full Specs
to access all available technical data

Similar Products

Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details