Amphenol Sine Systems Sensor Cord, 5P M15 Plug-Free End, 250Mm; Connector To Connector Amphenol Sine/tuchel CA115 61 0 100 625

Description
SENSOR CORD, 5P M15 PLUG-FREE END, 250MM; Connector to Connector:M15 Straight Plug to Free End; Cable Length - Metric:250mm; Cable Length - Imperial:9.84"; Product Range:X Mate Series; SVHC:No SVHC (15-Jan-2018); Connector Type A:M15RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P M15 PLUG-FREE END, 250MM; Connector to Connector:M15 Straight Plug to Free End; Cable Length - Metric:250mm; Cable Length - Imperial:9.84"; Product Range:X Mate Series; SVHC:No SVHC (15-Jan-2018); Connector Type A:M15RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M15 Plug-Free End, 250Mm; Connector To Connector Amphenol Sine/tuchel - 44AC4385 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M15 Plug-Free End, 250Mm; Connector To Connector Amphenol Sine/tuchel
44AC4385
Sensor Cord, 5P M15 Plug-Free End, 250Mm; Connector To Connector Amphenol Sine/tuchel 44AC4385
SENSOR CORD, 5P M15 PLUG-FREE END, 250MM; Connector to Connector:M15 Straight Plug to Free End; Cable Length - Metric:250mm; Cable Length - Imperial:9.84"; Product Range:X Mate Series; SVHC:No SVHC (15-Jan-2018); Connector Type A:M15RoHS Compliant: Yes

SENSOR CORD, 5P M15 PLUG-FREE END, 250MM; Connector to Connector:M15 Straight Plug to Free End; Cable Length - Metric:250mm; Cable Length - Imperial:9.84"; Product Range:X Mate Series; SVHC:No SVHC (15-Jan-2018); Connector Type A:M15RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC4385
Product Name Sensor Cord, 5P M15 Plug-Free End, 250Mm; Connector To Connector Amphenol Sine/tuchel
Cable Length 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details