The Sensor Cord, part number 44AC4384, features a 3-pin M15 connector with a free end, designed for reliable electrical connections in various applications. It has a cable length of 5 meters (16.4 feet) and is part of the X Mate Series. The cord is rated for a voltage of 630V for power and 63V for signal, with a maximum current rating of 16A for power and 10A for signal. The product is constructed to withstand a temperature range of -20°C to +60°C and has an IP67 rating, indicating it is dust-tight and can withstand immersion in water. The materials used include silver-plated contacts and PA inserts, ensuring durability and performance. This sensor cord is suitable for use in environments requiring robust and secure connections, such as in motors and pumps.
SENSOR CORD, 3P M15 RCPT-FREE END, 5M; Connector to Connector:M15 Straight Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:X Mate Series; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 44AC4384 |
| Product Name | Sensor Cord, 3P M15 Rcpt-Free End, 5M; Connector To Connector Amphenol Sine/tuchel |
| Cable Length | 16.4 ft (50 dm) |