Amphenol Sine Systems Sensor Cord, 3P M15 Rcpt-Free End, 1M; Connector To Connector Amphenol Sine/tuchel CA115 12 1 100 001

Description
SENSOR CORD, 3P M15 RCPT-FREE END, 1M; Connector to Connector:M15 Straight Receptacle to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:X Mate Series; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M15 RCPT-FREE END, 1M; Connector to Connector:M15 Straight Receptacle to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:X Mate Series; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M15 Rcpt-Free End, 1M; Connector To Connector Amphenol Sine/tuchel - 44AC4382 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M15 Rcpt-Free End, 1M; Connector To Connector Amphenol Sine/tuchel
44AC4382
Sensor Cord, 3P M15 Rcpt-Free End, 1M; Connector To Connector Amphenol Sine/tuchel 44AC4382
SENSOR CORD, 3P M15 RCPT-FREE END, 1M; Connector to Connector:M15 Straight Receptacle to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:X Mate Series; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes

SENSOR CORD, 3P M15 RCPT-FREE END, 1M; Connector to Connector:M15 Straight Receptacle to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:X Mate Series; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC4382
Product Name Sensor Cord, 3P M15 Rcpt-Free End, 1M; Connector To Connector Amphenol Sine/tuchel
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details