Amphenol Sine Systems Sensor Cord, 5P M15 Rcpt-Free End, 3M; Connector To Connector Amphenol Sine/tuchel CA115 12 0 100 003

Description
SENSOR CORD, 5P M15 RCPT-FREE END, 3M; Connector to Connector:M15 Straight Receptacle to Free End; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:X Mate Series; SVHC:No SVHC (15-Jan-2018); Connector Type A:M15RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P M15 RCPT-FREE END, 3M; Connector to Connector:M15 Straight Receptacle to Free End; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:X Mate Series; SVHC:No SVHC (15-Jan-2018); Connector Type A:M15RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M15 Rcpt-Free End, 3M; Connector To Connector Amphenol Sine/tuchel - 44AC4380 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M15 Rcpt-Free End, 3M; Connector To Connector Amphenol Sine/tuchel
44AC4380
Sensor Cord, 5P M15 Rcpt-Free End, 3M; Connector To Connector Amphenol Sine/tuchel 44AC4380
SENSOR CORD, 5P M15 RCPT-FREE END, 3M; Connector to Connector:M15 Straight Receptacle to Free End; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:X Mate Series; SVHC:No SVHC (15-Jan-2018); Connector Type A:M15RoHS Compliant: Yes

SENSOR CORD, 5P M15 RCPT-FREE END, 3M; Connector to Connector:M15 Straight Receptacle to Free End; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:X Mate Series; SVHC:No SVHC (15-Jan-2018); Connector Type A:M15RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC4380
Product Name Sensor Cord, 5P M15 Rcpt-Free End, 3M; Connector To Connector Amphenol Sine/tuchel
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details