SENSOR CORD, 5P M15 PLUG-FREE END, 5M; Connector to Connector:M15 Straight Plug to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:X Mate Series; SVHC:No SVHC (15-Jan-2018); Connector Type A:M15 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 44AC4375 |
| Product Name | Sensor Cord, 5P M15 Plug-Free End, 5M; Connector To Connector Amphenol Sine/tuchel |
| Cable Length | 16.4 ft (50 dm) |