Cable Assembly 49.2' (15.00m)
DC Power Cords C091 8POS FEMALE 22AWG CABL ASSY 15M Product overview: CA0911B800815012 from Amphenol Tuchel Industrial is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-CA0911B800815012
M16 8 Pos Skt Molded Strain Relief 15M
Win Source Part Number: 1047933-CA0911B80081
Category: Cable Assemblies>Circular Cable Assemblies
Series: C091 AISG, RET
Color: Black
Package: Box
Ingress Protection: IP67/IP68 - Dust Tight, Waterproof
Length: 49.2' (15.00m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.42.9090
Mfr: Amphenol Sine Systems Corp
Other Names: 889-CA0911B800815012
Base Product Number: CA0911B800
1st Connector Type: Plug
1st Connector Gender: Female Sockets
1st Connector Number of Positions: 8
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M16
1st Connector Orientation: Keyed
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyvinyl Chloride (PVC)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 889-CA0911B800815012-ND | 450-CA0911B800815012 | CA0911B800815012 | 1047933-CA0911B800815012 |
| Product Name | Circular Cable Assemblies | Cable Assembly | Cable Assemblies | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding |