Win Source Part Number: 1012943-CA0911A80081
Category: Cable Assemblies>Circular Cable Assemblies
Series: C091 AISG, RET
Color: Black
Package: Box
Ingress Protection: IP67/IP68 - Dust Tight, Waterproof
Length: 42.7' (13.00m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.42.9090
Mfr: Amphenol Sine Systems Corp
Other Names: 889-CA0911A800813012
Base Product Number: CA0911A800
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 8
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M16
1st Connector Orientation: Keyed
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyvinyl Chloride (PVC)
M16 8 Pos Pin Strain Relief 3M
Cable Assembly 42.7' (13.00m)
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1012943-CA0911A800813012 | CA0911A800813012 | 889-CA0911A800813012-ND |
| Product Name | Cable Assemblies - Circular Cable Assemblies | Cable Assemblies | Circular Cable Assemblies |
| Cable Shielding | No Shielding |