Amphenol Sine Systems Cable Assemblies CA0911A800810012

Description
M16 8 Pos Pin Strain Relief 10M
Request a Quote Datasheet
Description
M16 8 Pos Pin Strain Relief 10M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CA0911A800810012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0911A800810012
Cable Assemblies CA0911A800810012
M16 8 Pos Pin Strain Relief 10M

M16 8 Pos Pin Strain Relief 10M

Buy Now
Cable Assembly - 450-CA0911A800810012 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-CA0911A800810012
Cable Assembly 450-CA0911A800810012
DC Power Cords C091 8POS MALE TO 22AWG CABL ASSY 10M Product overview: CA0911A800810012 from Amphenol Tuchel Industrial is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-CA0911A800810012 can be used for catalog matching and distributor lookup.

DC Power Cords C091 8POS MALE TO 22AWG CABL ASSY 10M Product overview: CA0911A800810012 from Amphenol Tuchel Industrial is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-CA0911A800810012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1176452-CA0911A800810012
Cable Assemblies - Circular Cable Assemblies 1176452-CA0911A800810012
Win Source Part Number: 1176452-CA0911A80081 0012 Category: Cable Assemblies>Circular Cable Assemblies Series: C091 AISG, RET Color: Black Package: Box Ingress Protection: IP67/IP68 - Dust Tight, Waterproof Length: 32.8' (10.00m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: Amphenol Sine Systems Corp Other Names: 889-CA0911A800810012 Base Product Number: CA0911A800 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 8 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M16 1st Connector Orientation: Keyed 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)

Win Source Part Number: 1176452-CA0911A800810012
Category: Cable Assemblies>Circular Cable Assemblies
Series: C091 AISG, RET
Color: Black
Package: Box
Ingress Protection: IP67/IP68 - Dust Tight, Waterproof
Length: 32.8' (10.00m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.42.9090
Mfr: Amphenol Sine Systems Corp
Other Names: 889-CA0911A800810012
Base Product Number: CA0911A800
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 8
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M16
1st Connector Orientation: Keyed
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyvinyl Chloride (PVC)

Buy Now Datasheet
Circular Cable Assemblies - 889-CA0911A800810012-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-CA0911A800810012-ND
Circular Cable Assemblies 889-CA0911A800810012-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA0911A800810012 450-CA0911A800810012 1176452-CA0911A800810012 889-CA0911A800810012-ND
Product Name Cable Assemblies Cable Assembly Cable Assemblies - Circular Cable Assemblies Circular Cable Assemblies
Cable Length 32.81 ft (100 dm) 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details