Amphenol Sine Systems Cable Assemblies CA0162C22615012

Description
7 6 PE Pin to Skt Molded Assem 250V
Request a Quote Datasheet
Description
7 6 PE Pin to Skt Molded Assem 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CA0162C22615012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0162C22615012
Cable Assemblies CA0162C22615012
7 6 PE Pin to Skt Molded Assem 250V

7 6 PE Pin to Skt Molded Assem 250V

Buy Now
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO FEM,15M - CA0162C22615012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO FEM,15M
CA0162C22615012
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO FEM,15M CA0162C22615012
CAB ASSY,MOLDD,7POS,CIRC LR 16AWG,MALE TO FEM,15M

CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO FEM,15M

Buy Now
Circular Cable Assemblies - 889-2471-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2471-ND
Circular Cable Assemblies 889-2471-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - CA0162C22615012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0162C22615012
Cable Assemblies - Circular Cable Assemblies CA0162C22615012
CBL 7POS FMALE TO MALE 49.2'

CBL 7POS FMALE TO MALE 49.2'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA0162C22615012 CA0162C22615012 889-2471-ND CA0162C22615012
Product Name Cable Assemblies CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO FEM,15M Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details