Amphenol Sine Systems Cable Assemblies CA0162C22610012

Description
7 6 PE Pin to Skt Molded Assem 250V
Request a Quote Datasheet
Description
7 6 PE Pin to Skt Molded Assem 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CA0162C22610012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0162C22610012
Cable Assemblies CA0162C22610012
7 6 PE Pin to Skt Molded Assem 250V

7 6 PE Pin to Skt Molded Assem 250V

Buy Now
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO FEM,10M - CA0162C22610012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO FEM,10M
CA0162C22610012
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO FEM,10M CA0162C22610012
CAB ASSY,MOLDD,7POS,CIRC LR 16AWG,MALE TO FEM,10M

CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO FEM,10M

Buy Now
Circular Cable Assemblies - 889-2470-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2470-ND
Circular Cable Assemblies 889-2470-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - CA0162C22610012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0162C22610012
Cable Assemblies - Circular Cable Assemblies CA0162C22610012
CBL 7POS FMALE TO MALE 32.8'

CBL 7POS FMALE TO MALE 32.8'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA0162C22610012 CA0162C22610012 889-2470-ND CA0162C22610012
Product Name Cable Assemblies CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO FEM,10M Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details