Amphenol Sine Systems Circular Cable Assemblies CA0162C22603012

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2452-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2452-ND
Circular Cable Assemblies 889-2452-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO FEM,3 METER - CA0162C22603012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO FEM,3 METER
CA0162C22603012
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO FEM,3 METER CA0162C22603012
CAB ASSY,MOLDD,7POS,CIRC LR 16AWG,MALE TO FEM,3 METER

CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO FEM,3 METER

Buy Now
Cable Assemblies - CA0162C22603012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0162C22603012
Cable Assemblies CA0162C22603012
7 6 PE Pin to Skt Molded Assem 250V

7 6 PE Pin to Skt Molded Assem 250V

Buy Now
Cable Assemblies - Circular Cable Assemblies - CA0162C22603012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0162C22603012
Cable Assemblies - Circular Cable Assemblies CA0162C22603012
CBL 7POS FMALE TO MALE 9.84'

CBL 7POS FMALE TO MALE 9.84'

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2452-ND CA0162C22603012 CA0162C22603012 CA0162C22603012
Product Name Circular Cable Assemblies CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO FEM,3 METER Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details