Amphenol Sine Systems CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO FEM,5M CA0162C22305012

Description
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,MALE TO FEM,5M
Request a Quote Datasheet
Description
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,MALE TO FEM,5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO FEM,5M - CA0162C22305012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO FEM,5M
CA0162C22305012
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO FEM,5M CA0162C22305012
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,MALE TO FEM,5M

CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO FEM,5M

Buy Now
Circular Cable Assemblies - 889-2484-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2484-ND
Circular Cable Assemblies 889-2484-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - CA0162C22305012
914430-CA0162C22305012
Circular Cable Assemblies - CA0162C22305012 914430-CA0162C22305012
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 914430-CA0162C223050 12 Series: ECO Features: Cable Assembly 16.40' (5.00m) Package: Bulk Family Name: CA0162C223 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8544.42.9090

Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 914430-CA0162C22305012
Series: ECO
Features: Cable Assembly 16.40' (5.00m)
Package: Bulk
Family Name: CA0162C223
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8544.42.9090

Buy Now Datasheet
Cable Assembly - 450-CA0162C22305012 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-CA0162C22305012
Cable Assembly 450-CA0162C22305012
DC Power Cords 4POS M-F 16AWG CABL ASSY 5M Product overview: CA0162C22305012 from Amphenol Tuchel Industrial is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-CA0162C22305012 can be used for catalog matching and distributor lookup.

DC Power Cords 4POS M-F 16AWG CABL ASSY 5M Product overview: CA0162C22305012 from Amphenol Tuchel Industrial is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-CA0162C22305012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - CA0162C22305012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0162C22305012
Cable Assemblies CA0162C22305012
4 3 PE Pin to Skt Molded Assem 400V

4 3 PE Pin to Skt Molded Assem 400V

Buy Now
Cable Assemblies - Circular Cable Assemblies - CA0162C22305012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0162C22305012
Cable Assemblies - Circular Cable Assemblies CA0162C22305012
CBL 4POS FMALE TO MALE 16.4'

CBL 4POS FMALE TO MALE 16.4'

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA0162C22305012 889-2484-ND 914430-CA0162C22305012 450-CA0162C22305012 CA0162C22305012 CA0162C22305012
Product Name CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO FEM,5M Circular Cable Assemblies Circular Cable Assemblies - CA0162C22305012 Cable Assembly Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details