Amphenol Sine Systems Cable Assemblies CA0161B22610012

Description
6 PE Skt Leads 16AWG Cbl Assy 10M
Request a Quote Datasheet
Description
6 PE Skt Leads 16AWG Cbl Assy 10M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CA0161B22610012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0161B22610012
Cable Assemblies CA0161B22610012
6 PE Skt Leads 16AWG Cbl Assy 10M

6 PE Skt Leads 16AWG Cbl Assy 10M

Buy Now
Circular Cable Assemblies - 889-2467-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2467-ND
Circular Cable Assemblies 889-2467-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,10M - CA0161B22610012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,10M
CA0161B22610012
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,10M CA0161B22610012
CAB ASSY,MOLDD,7POS,CIRC LR 16AWG,FEM TO LEADS,10M

CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,10M

Buy Now
Cable Assemblies - Circular Cable Assemblies - CA0161B22610012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0161B22610012
Cable Assemblies - Circular Cable Assemblies CA0161B22610012
CBL CIRC 7POS FEM TO WIRE 32.8'

CBL CIRC 7POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA0161B22610012 889-2467-ND CA0161B22610012 CA0161B22610012
Product Name Cable Assemblies Circular Cable Assemblies CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,10M Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details