Amphenol Sine Systems Cable Assemblies CA0161B22603012

Description
6 PE Skt Leads 16AWG Cbl Assy 3M
Request a Quote Datasheet
Description
6 PE Skt Leads 16AWG Cbl Assy 3M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CA0161B22603012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0161B22603012
Cable Assemblies CA0161B22603012
6 PE Skt Leads 16AWG Cbl Assy 3M

6 PE Skt Leads 16AWG Cbl Assy 3M

Buy Now
Circular Cable Assemblies - 889-2468-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2468-ND
Circular Cable Assemblies 889-2468-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,3M - CA0161B22603012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,3M
CA0161B22603012
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,3M CA0161B22603012
CAB ASSY,MOLDD,7POS,CIRC LR 16AWG,FEM TO LEADS,3M

CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,3M

Buy Now
Cable Assemblies - Circular Cable Assemblies - CA0161B22603012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0161B22603012
Cable Assemblies - Circular Cable Assemblies CA0161B22603012
CBL CIRC 7POS FEM TO WIRE 9.84'

CBL CIRC 7POS FEM TO WIRE 9.84'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA0161B22603012 889-2468-ND CA0161B22603012 CA0161B22603012
Product Name Cable Assemblies Circular Cable Assemblies CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,3M Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA480 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details