Amphenol Sine Systems Cable Assemblies CA0161B22307012

Description
3 PE Skt Leads 14AWG Cbl Assy 7M
Request a Quote Datasheet
Description
3 PE Skt Leads 14AWG Cbl Assy 7M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CA0161B22307012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0161B22307012
Cable Assemblies CA0161B22307012
3 PE Skt Leads 14AWG Cbl Assy 7M

3 PE Skt Leads 14AWG Cbl Assy 7M

Buy Now
Circular Cable Assemblies - 889-2460-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2460-ND
Circular Cable Assemblies 889-2460-ND
Cable Assembly 23.0' (7.00m)

Cable Assembly 23.0' (7.00m)

Buy Now Datasheet
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,7M - CA0161B22307012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,7M
CA0161B22307012
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,7M CA0161B22307012
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,FEM TO LEADS,7M

CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,7M

Buy Now
Cable Assemblies - Circular Cable Assemblies - CA0161B22307012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0161B22307012
Cable Assemblies - Circular Cable Assemblies CA0161B22307012
CBL CIRC 4POS FMALE TO WIRE 23'

CBL CIRC 4POS FMALE TO WIRE 23'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA0161B22307012 889-2460-ND CA0161B22307012 CA0161B22307012
Product Name Cable Assemblies Circular Cable Assemblies CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,7M Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details