Amphenol Sine Systems Cable Assemblies CA0161B22302012

Description
3 PE Skt Leads 14AWG Cbl Assy 2M
Request a Quote Datasheet
Description
3 PE Skt Leads 14AWG Cbl Assy 2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CA0161B22302012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0161B22302012
Cable Assemblies CA0161B22302012
3 PE Skt Leads 14AWG Cbl Assy 2M

3 PE Skt Leads 14AWG Cbl Assy 2M

Buy Now
Circular Cable Assemblies - 889-2459-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2459-ND
Circular Cable Assemblies 889-2459-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,2M - CA0161B22302012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,2M
CA0161B22302012
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,2M CA0161B22302012
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,FEM TO LEADS,2M

CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,2M

Buy Now
Cable Assemblies - Circular Cable Assemblies - CA0161B22302012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0161B22302012
Cable Assemblies - Circular Cable Assemblies CA0161B22302012
CBL CIRC 4POS FEM TO WIRE 6.56'

CBL CIRC 4POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA0161B22302012 889-2459-ND CA0161B22302012 CA0161B22302012
Product Name Cable Assemblies Circular Cable Assemblies CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,2M Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details