Amphenol Sine Systems CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,1M CA0161B22301012

Description
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,FEM TO LEADS,1M
Request a Quote Datasheet
Description
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,FEM TO LEADS,1M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,1M - CA0161B22301012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,1M
CA0161B22301012
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,1M CA0161B22301012
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,FEM TO LEADS,1M

CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,1M

Buy Now
Cable Assemblies - CA0161B22301012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0161B22301012
Cable Assemblies CA0161B22301012
3 PE Skt Leads 14AWG Cbl Assy 1M

3 PE Skt Leads 14AWG Cbl Assy 1M

Buy Now
Circular Cable Assemblies - 889-2472-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2472-ND
Circular Cable Assemblies 889-2472-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - CA0161B22301012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0161B22301012
Cable Assemblies - Circular Cable Assemblies CA0161B22301012
CBL CIRC 4POS FEM TO WIRE 3.28'

CBL CIRC 4POS FEM TO WIRE 3.28'

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA0161B22301012 CA0161B22301012 889-2472-ND CA0161B22301012
Product Name CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,1M Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details