Amphenol Sine Systems Cable Assemblies CA0161A22615012

Description
6 PE Pin Leads 16AWG Cbl Assy 15M
Request a Quote Datasheet
Description
6 PE Pin Leads 16AWG Cbl Assy 15M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CA0161A22615012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0161A22615012
Cable Assemblies CA0161A22615012
6 PE Pin Leads 16AWG Cbl Assy 15M

6 PE Pin Leads 16AWG Cbl Assy 15M

Buy Now
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO LEADS,15 METER - CA0161A22615012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO LEADS,15 METER
CA0161A22615012
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO LEADS,15 METER CA0161A22615012
CAB ASSY,MOLDD,7POS,CIRC LR 16AWG,MALE TO LEADS,15 METER

CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO LEADS,15 METER

Buy Now
Circular Cable Assemblies - 889-2450-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2450-ND
Circular Cable Assemblies 889-2450-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - CA0161A22615012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0161A22615012
Cable Assemblies - Circular Cable Assemblies CA0161A22615012
CBL CIRC 7POS MALE TO WIRE 49.2'

CBL CIRC 7POS MALE TO WIRE 49.2'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA0161A22615012 CA0161A22615012 889-2450-ND CA0161A22615012
Product Name Cable Assemblies CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO LEADS,15 METER Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details