Amphenol Sine Systems Circular Cable Assemblies CA0161A22310012

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2480-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2480-ND
Circular Cable Assemblies 889-2480-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,10M - CA0161A22310012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,10M
CA0161A22310012
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,10M CA0161A22310012
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,MALE TO LEADS,10M

CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,10M

Buy Now
Cable Assembly - 448-CA0161A22310012 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-CA0161A22310012
Cable Assembly 448-CA0161A22310012
CBL CIRC 4POS MALE TO WIRE 32.8' Product overview: CA0161A22310012 from Amphenol Tuchel Industrial is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-CA0161A22310012 can be used for catalog matching and distributor lookup.

CBL CIRC 4POS MALE TO WIRE 32.8' Product overview: CA0161A22310012 from Amphenol Tuchel Industrial is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-CA0161A22310012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - CA0161A22310012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0161A22310012
Cable Assemblies CA0161A22310012
3 PE Pin Leads 14AWG Cbl Assy 10M

3 PE Pin Leads 14AWG Cbl Assy 10M

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1152043-CA0161A22310012
Cable Assemblies - Circular Cable Assemblies 1152043-CA0161A22310012
Win Source Part Number: 1152043-CA0161A22310 012 Category: Cable Assemblies>Circular Cable Assemblies Series: ECO Color: Black Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof; NMEA 2000 Length: 32.8' (10.00m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Amphenol Tuchel Industrial Other Names: 889-2480 Base Product Number: CA0161A223 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Orientation: Keyed 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)

Win Source Part Number: 1152043-CA0161A22310012
Category: Cable Assemblies>Circular Cable Assemblies
Series: ECO
Color: Black
Package: Bulk
Ingress Protection: IP68 - Dust Tight, Waterproof; NMEA 2000
Length: 32.8' (10.00m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Amphenol Tuchel Industrial
Other Names: 889-2480
Base Product Number: CA0161A223
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 4
1st Connector Number of Positions Loaded: All
1st Connector Orientation: Keyed
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyvinyl Chloride (PVC)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - CA0161A22310012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0161A22310012
Cable Assemblies - Circular Cable Assemblies CA0161A22310012
CBL CIRC 4POS MALE TO WIRE 32.8'

CBL CIRC 4POS MALE TO WIRE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2480-ND CA0161A22310012 448-CA0161A22310012 CA0161A22310012 1152043-CA0161A22310012 CA0161A22310012
Product Name Circular Cable Assemblies CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,10M Cable Assembly Cable Assemblies Cable Assemblies - Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details