Amphenol Sine Systems Cable Assemblies - Circular Cable Assemblies CA0161A22307012

Description
Win Source Part Number: 1226652-CA0161A22307 012 Category: Cable Assemblies>Circular Cable Assemblies Series: ECO Color: Black Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof; NMEA 2000 Length: 23.0' (7.00m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Amphenol Tuchel Industrial Other Names: 889-2462 Base Product Number: CA0161A223 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Orientation: Keyed 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)
Request a Quote Datasheet
Description
Win Source Part Number: 1226652-CA0161A22307 012 Category: Cable Assemblies>Circular Cable Assemblies Series: ECO Color: Black Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof; NMEA 2000 Length: 23.0' (7.00m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Amphenol Tuchel Industrial Other Names: 889-2462 Base Product Number: CA0161A223 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Orientation: Keyed 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1226652-CA0161A22307012
Cable Assemblies - Circular Cable Assemblies 1226652-CA0161A22307012
Win Source Part Number: 1226652-CA0161A22307 012 Category: Cable Assemblies>Circular Cable Assemblies Series: ECO Color: Black Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof; NMEA 2000 Length: 23.0' (7.00m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Amphenol Tuchel Industrial Other Names: 889-2462 Base Product Number: CA0161A223 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Orientation: Keyed 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)

Win Source Part Number: 1226652-CA0161A22307012
Category: Cable Assemblies>Circular Cable Assemblies
Series: ECO
Color: Black
Package: Bulk
Ingress Protection: IP68 - Dust Tight, Waterproof; NMEA 2000
Length: 23.0' (7.00m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Amphenol Tuchel Industrial
Other Names: 889-2462
Base Product Number: CA0161A223
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 4
1st Connector Number of Positions Loaded: All
1st Connector Orientation: Keyed
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyvinyl Chloride (PVC)

Buy Now Datasheet
Circular Cable Assemblies - 889-2462-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2462-ND
Circular Cable Assemblies 889-2462-ND
Cable Assembly 23.0' (7.00m)

Cable Assembly 23.0' (7.00m)

Buy Now Datasheet
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,7M - CA0161A22307012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,7M
CA0161A22307012
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,7M CA0161A22307012
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,MALE TO LEADS,7M

CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,7M

Buy Now
Cable Assemblies - CA0161A22307012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0161A22307012
Cable Assemblies CA0161A22307012
3 PE Pin Leads 14AWG Cbl Assy 7M

3 PE Pin Leads 14AWG Cbl Assy 7M

Buy Now
Cable Assembly - 448-CA0161A22307012 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-CA0161A22307012
Cable Assembly 448-CA0161A22307012
CBL CIRC 4POS MALE TO WIRE 23' Product overview: CA0161A22307012 from Amphenol Tuchel Industrial is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-CA0161A22307012 can be used for catalog matching and distributor lookup.

CBL CIRC 4POS MALE TO WIRE 23' Product overview: CA0161A22307012 from Amphenol Tuchel Industrial is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-CA0161A22307012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1226652-CA0161A22307012 889-2462-ND CA0161A22307012 CA0161A22307012 448-CA0161A22307012
Product Name Cable Assemblies - Circular Cable Assemblies Circular Cable Assemblies CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,7M Cable Assemblies Cable Assembly
Cable Shielding No Shielding Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details