Amphenol Sine Systems Cable Assemblies CA0161A22302012

Description
3 PE Molded Male to Leads 14AWG
Request a Quote Datasheet
Description
3 PE Molded Male to Leads 14AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CA0161A22302012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0161A22302012
Cable Assemblies CA0161A22302012
3 PE Molded Male to Leads 14AWG

3 PE Molded Male to Leads 14AWG

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1042040-CA0161A22302012
Cable Assemblies - Circular Cable Assemblies 1042040-CA0161A22302012
Win Source Part Number: 1042040-CA0161A22302 012 Category: Cable Assemblies>Circular Cable Assemblies Series: ECO Color: Black Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof; NMEA 2000 Length: 6.56' (2.00m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Amphenol Sine Systems Corp Other Names: 889-2461 Base Product Number: CA0161A223 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Orientation: Keyed 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)

Win Source Part Number: 1042040-CA0161A22302012
Category: Cable Assemblies>Circular Cable Assemblies
Series: ECO
Color: Black
Package: Bulk
Ingress Protection: IP68 - Dust Tight, Waterproof; NMEA 2000
Length: 6.56' (2.00m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Amphenol Sine Systems Corp
Other Names: 889-2461
Base Product Number: CA0161A223
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 4
1st Connector Number of Positions Loaded: All
1st Connector Orientation: Keyed
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyvinyl Chloride (PVC)

Buy Now Datasheet
Circular Cable Assemblies - 889-2461-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2461-ND
Circular Cable Assemblies 889-2461-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assembly - 450-CA0161A22302012 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-CA0161A22302012
Cable Assembly 450-CA0161A22302012
DC Power Cords 4POS MALE TO LEADS 14AWG CABL ASSY 2M Product overview: CA0161A22302012 from Amphenol Tuchel Industrial is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-CA0161A22302012 can be used for catalog matching and distributor lookup.

DC Power Cords 4POS MALE TO LEADS 14AWG CABL ASSY 2M Product overview: CA0161A22302012 from Amphenol Tuchel Industrial is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-CA0161A22302012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,2M - CA0161A22302012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,2M
CA0161A22302012
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,2M CA0161A22302012
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,MALE TO LEADS,2M

CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,2M

Buy Now
Cable Assemblies - Circular Cable Assemblies - CA0161A22302012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0161A22302012
Cable Assemblies - Circular Cable Assemblies CA0161A22302012
CBL CIRC 4POS MALE TO WIRE 6.56'

CBL CIRC 4POS MALE TO WIRE 6.56'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA0161A22302012 1042040-CA0161A22302012 889-2461-ND 450-CA0161A22302012 CA0161A22302012 CA0161A22302012
Product Name Cable Assemblies Cable Assemblies - Circular Cable Assemblies Circular Cable Assemblies Cable Assembly CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,2M Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
D sub power - DBO5W5PA00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details