SIM/SAM MEMORY SOCKET, 6POS; Product Range:SIMLOCKC 707A Series; Connector Type:SIM / SAM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 49AC0163 |
| Product Name | Sim/sam Memory Socket, 6Pos; Product Range Amphenol Communications Solutions |