Amphenol Communications Solutions Sim/sam Socket Connector, 6Pos; Product Range Amphenol Communications Solutions C707 10M006 049 2A

Description
SIM/SAM SOCKET CONNECTOR, 6POS; Product Range:SIMLOCK C707A Series; Connector Type:SIM / SAM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SIM/SAM SOCKET CONNECTOR, 6POS; Product Range:SIMLOCK C707A Series; Connector Type:SIM / SAM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sim/sam Socket Connector, 6Pos; Product Range Amphenol Communications Solutions - 49AC0162 - Newark, An Avnet Company
Chicago, IL, United States
Sim/sam Socket Connector, 6Pos; Product Range Amphenol Communications Solutions
49AC0162
Sim/sam Socket Connector, 6Pos; Product Range Amphenol Communications Solutions 49AC0162
SIM/SAM SOCKET CONNECTOR, 6POS; Product Range:SIMLOCK C707A Series; Connector Type:SIM / SAM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SIM/SAM SOCKET CONNECTOR, 6POS; Product Range:SIMLOCK C707A Series; Connector Type:SIM / SAM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC0162
Product Name Sim/sam Socket Connector, 6Pos; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Coaxial Adapters - NASB-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details