Amphenol Sine Systems Smart Card Connector, Pushmatic, Flat; Product Range Amphenol Sine/tuchel C702 10M008 701 2

Description
SMART CARD CONNECTOR, PUSHMATIC, FLAT; Product Range:PUSHMATIC C700 Series; Connector Type:Smart Card; No. of Contacts:-; Contact Material:-; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SMART CARD CONNECTOR, PUSHMATIC, FLAT; Product Range:PUSHMATIC C700 Series; Connector Type:Smart Card; No. of Contacts:-; Contact Material:-; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Card Connector, Pushmatic, Flat; Product Range Amphenol Sine/tuchel - 04X6136 - Newark, An Avnet Company
Chicago, IL, United States
Smart Card Connector, Pushmatic, Flat; Product Range Amphenol Sine/tuchel
04X6136
Smart Card Connector, Pushmatic, Flat; Product Range Amphenol Sine/tuchel 04X6136
SMART CARD CONNECTOR, PUSHMATIC, FLAT; Product Range:PUSHMATIC C700 Series; Connector Type:Smart Card; No. of Contacts:-; Contact Material:-; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SMART CARD CONNECTOR, PUSHMATIC, FLAT; Product Range:PUSHMATIC C700 Series; Connector Type:Smart Card; No. of Contacts:-; Contact Material:-; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X6136
Product Name Smart Card Connector, Pushmatic, Flat; Product Range Amphenol Sine/tuchel
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers