Amphenol Sine Systems Housing Assembly W/pin Lock Conn, Cable; Product Range Amphenol Sine/tuchel C390 10E001 041 2

Description
HOUSING ASSEMBLY W/PIN LOCK CONN, CABLE; Product Range:Active Pinlock Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 8mm Power Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes
Description
HOUSING ASSEMBLY W/PIN LOCK CONN, CABLE; Product Range:Active Pinlock Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 8mm Power Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Assembly W/pin Lock Conn, Cable; Product Range Amphenol Sine/tuchel - 46AC6972 - Newark, An Avnet Company
Chicago, IL, United States
Housing Assembly W/pin Lock Conn, Cable; Product Range Amphenol Sine/tuchel
46AC6972
Housing Assembly W/pin Lock Conn, Cable; Product Range Amphenol Sine/tuchel 46AC6972
HOUSING ASSEMBLY W/PIN LOCK CONN, CABLE; Product Range:Active Pinlock Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 8mm Power Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes

HOUSING ASSEMBLY W/PIN LOCK CONN, CABLE; Product Range:Active Pinlock Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 8mm Power Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46AC6972
Product Name Housing Assembly W/pin Lock Conn, Cable; Product Range Amphenol Sine/tuchel
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-6421 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers