Amphenol Sine Systems Receptacle Housing, 6Mm Socket, Cable; Product Range Amphenol Sine/tuchel C360 G01 341 E2

Description
RECEPTACLE HOUSING, 6MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 6mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 6MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 6mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 6Mm Socket, Cable; Product Range Amphenol Sine/tuchel - 46AC6967 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 6Mm Socket, Cable; Product Range Amphenol Sine/tuchel
46AC6967
Receptacle Housing, 6Mm Socket, Cable; Product Range Amphenol Sine/tuchel 46AC6967
RECEPTACLE HOUSING, 6MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 6mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes

RECEPTACLE HOUSING, 6MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 6mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46AC6967
Product Name Receptacle Housing, 6Mm Socket, Cable; Product Range Amphenol Sine/tuchel
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details