Amphenol Sine Systems Receptacle Housing, 3.6Mm Socket, Cable; Product Range Amphenol Sine/tuchel C360 G01 341 E1

Description
RECEPTACLE HOUSING, 3.6MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 3.6mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 3.6MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 3.6mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 3.6Mm Socket, Cable; Product Range Amphenol Sine/tuchel - 72R5169 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 3.6Mm Socket, Cable; Product Range Amphenol Sine/tuchel
72R5169
Receptacle Housing, 3.6Mm Socket, Cable; Product Range Amphenol Sine/tuchel 72R5169
RECEPTACLE HOUSING, 3.6MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 3.6mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes

RECEPTACLE HOUSING, 3.6MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 3.6mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72R5169
Product Name Receptacle Housing, 3.6Mm Socket, Cable; Product Range Amphenol Sine/tuchel
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111180 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details