Amphenol Corporation Automotive Contact, Socket, Crimp; Product Range Amphenol Pcd C310003612

Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Excel Mate Eco Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Amphenol HVSL280063XX04XX Automotive Power RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Excel Mate Eco Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Amphenol HVSL280063XX04XX Automotive Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Contact, Socket, Crimp; Product Range Amphenol Pcd - 44AC4680 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amphenol Pcd
44AC4680
Automotive Contact, Socket, Crimp; Product Range Amphenol Pcd 44AC4680
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Excel Mate Eco Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Amphenol HVSL280063XX04XX Automotive Power RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Excel Mate Eco Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Amphenol HVSL280063XX04XX Automotive Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44AC4680
Product Name Automotive Contact, Socket, Crimp; Product Range Amphenol Pcd
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details