Amphenol Sine Systems Heavy Duty Connectors - C146A10001E8 C146A10001E8

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol Tuchel Industrial Series: heavy Package: Bulk Product Status: Active Connector Type: Module without Contacts Gender: Male Number of Positions: 10 Contact Type: heavy Housing Material: Polyamide (PA66), Nylon 6/6
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol Tuchel Industrial Series: heavy Package: Bulk Product Status: Active Connector Type: Module without Contacts Gender: Male Number of Positions: 10 Contact Type: heavy Housing Material: Polyamide (PA66), Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connectors - C146A10001E8 -  - Win Source Electronics
Laguna Hills, CA, United States
Heavy Duty Connectors - C146A10001E8
Heavy Duty Connectors - C146A10001E8
Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol Tuchel Industrial Series: heavy Package: Bulk Product Status: Active Connector Type: Module without Contacts Gender: Male Number of Positions: 10 Contact Type: heavy Housing Material: Polyamide (PA66), Nylon 6/6

Alternative Parts (Cross-Reference): Cross
Manufacturer: Amphenol Tuchel Industrial
Series: heavy
Package: Bulk
Product Status: Active
Connector Type: Module without Contacts
Gender: Male
Number of Positions: 10
Contact Type: heavy
Housing Material: Polyamide (PA66), Nylon 6/6

Buy Now Datasheet
Heavy Duty Connector Inserts, Modules - 889-1624-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
889-1624-ND
Heavy Duty Connector Inserts, Modules 889-1624-ND
Male Module without Contacts Black 10 Position Crimp

Male Module without Contacts Black 10 Position Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-C146A10001E8
Electronic Connector 361-C146A10001E8
MODULE MALE 10POS CRIMP Product overview: C146A10001E8 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-C146A10001E8 can be used for catalog matching and distributor lookup.

MODULE MALE 10POS CRIMP Product overview: C146A10001E8 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-C146A10001E8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1624-ND 361-C146A10001E8
Product Name Heavy Duty Connectors - C146A10001E8 Heavy Duty Connector Inserts, Modules Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data