Amphenol Sine Systems Heavy Duty Connector Inserts, Modules C14610A0250002

Description
Male Insert without Contacts Gray 25+Ground Position Crimp
Request a Quote Datasheet
Description
Male Insert without Contacts Gray 25+Ground Position Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - 889-1551-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
889-1551-ND
Heavy Duty Connector Inserts, Modules 889-1551-ND
Male Insert without Contacts Gray 25+Ground Position Crimp

Male Insert without Contacts Gray 25+Ground Position Crimp

Buy Now Datasheet
Plug/Receptacle - 32805694 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
32805694
Plug/Receptacle 32805694
RECTANGULAR INSERT, PLUG, 25+ GROUND, CRIMP; PRODUCT RANGE:HEAVY MATE D SERIES; GENDER:PLUG; RECTANGULAR SHELL SIZE:16A; NO. OF CONTACTS:26CONTACTS; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED; CURRENT RATING:10A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR INSERT, PLUG, 25+ GROUND, CRIMP; PRODUCT RANGE:HEAVY MATE D SERIES; GENDER:PLUG; RECTANGULAR SHELL SIZE:16A; NO. OF CONTACTS:26CONTACTS; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED; CURRENT RATING:10A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1551-ND 32805694
Product Name Heavy Duty Connector Inserts, Modules Plug/Receptacle
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products