Amphenol Sine Systems Heavy Duty Connector Insert, Shielded, Socket Module, 2X4, Heavy Mate M Series, 2, Receptacle Rohs Compliant Amphenol Sine/tuchel C146 B08 102 E8

Description
Heavy Duty Connector Insert, Shielded, Socket Module, 2x4, Heavy Mate M Series, 2, Receptacle RoHS Compliant: Yes
Datasheet
Description
Heavy Duty Connector Insert, Shielded, Socket Module, 2x4, Heavy Mate M Series, 2, Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Insert, Shielded, Socket Module, 2X4, Heavy Mate M Series, 2, Receptacle Rohs Compliant Amphenol Sine/tuchel - 44W4124 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Insert, Shielded, Socket Module, 2X4, Heavy Mate M Series, 2, Receptacle Rohs Compliant Amphenol Sine/tuchel
44W4124
Heavy Duty Connector Insert, Shielded, Socket Module, 2X4, Heavy Mate M Series, 2, Receptacle Rohs Compliant Amphenol Sine/tuchel 44W4124
Heavy Duty Connector Insert, Shielded, Socket Module, 2x4, Heavy Mate M Series, 2, Receptacle RoHS Compliant: Yes

Heavy Duty Connector Insert, Shielded, Socket Module, 2x4, Heavy Mate M Series, 2, Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 44W4124
Product Name Heavy Duty Connector Insert, Shielded, Socket Module, 2X4, Heavy Mate M Series, 2, Receptacle Rohs Compliant Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

750 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3/4" NPT; 0.750 inches
View Details
End stop kit - KSM-6 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers