Amphenol Sine Systems Rectangular Insert, Receptacle, 5 Position; Product Range Amphenol Sine/tuchel C146 B05 001 E8

Description
RECTANGULAR INSERT, RECEPTACLE, 5 POSITION; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:-; Insert Type:Signal RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 5 POSITION; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:-; Insert Type:Signal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 5 Position; Product Range Amphenol Sine/tuchel - 34B7767 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 5 Position; Product Range Amphenol Sine/tuchel
34B7767
Rectangular Insert, Receptacle, 5 Position; Product Range Amphenol Sine/tuchel 34B7767
RECTANGULAR INSERT, RECEPTACLE, 5 POSITION; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:-; Insert Type:Signal RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 5 POSITION; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:-; Insert Type:Signal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 34B7767
Product Name Rectangular Insert, Receptacle, 5 Position; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Polyamide Metric Thread Plugs - 7217363 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Plugs for Oval Tubes with Flat Top - OV.75X1.5I - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details