Amphenol Sine Systems Heavy Duty Connector Insert, Socket Module, Less Contacts, Heavy Mate M Series, 3, 1, Receptacle Rohs Compliant Amphenol Sine/tuchel C146 B03 801 E8

Description
Heavy Duty Connector Insert, Socket Module, Less Contacts, Heavy Mate M Series, 3, 1, Receptacle RoHS Compliant: Yes
Datasheet
Description
Heavy Duty Connector Insert, Socket Module, Less Contacts, Heavy Mate M Series, 3, 1, Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Insert, Socket Module, Less Contacts, Heavy Mate M Series, 3, 1, Receptacle Rohs Compliant Amphenol Sine/tuchel - 44W4121 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Insert, Socket Module, Less Contacts, Heavy Mate M Series, 3, 1, Receptacle Rohs Compliant Amphenol Sine/tuchel
44W4121
Heavy Duty Connector Insert, Socket Module, Less Contacts, Heavy Mate M Series, 3, 1, Receptacle Rohs Compliant Amphenol Sine/tuchel 44W4121
Heavy Duty Connector Insert, Socket Module, Less Contacts, Heavy Mate M Series, 3, 1, Receptacle RoHS Compliant: Yes

Heavy Duty Connector Insert, Socket Module, Less Contacts, Heavy Mate M Series, 3, 1, Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Insert, Receptacle, 3 Position, Crimp; Product Range Amphenol Sine/tuchel - 03H9195 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 3 Position, Crimp; Product Range Amphenol Sine/tuchel
03H9195
Rectangular Insert, Receptacle, 3 Position, Crimp; Product Range Amphenol Sine/tuchel 03H9195
RECTANGULAR INSERT, RECEPTACLE, 3 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:50A; Insert Type:Power RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 3 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:50A; Insert Type:Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 44W4121 03H9195
Product Name Heavy Duty Connector Insert, Socket Module, Less Contacts, Heavy Mate M Series, 3, 1, Receptacle Rohs Compliant Amphenol Sine/tuchel Rectangular Insert, Receptacle, 3 Position, Crimp; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Polyamide PG Thread Plugs - 7215533 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details