Amphenol Sine Systems Rectangular Insert, Receptacle, 3 Position, Crimp; Product Range Amphenol Sine/tuchel C146 B03 001 E8

Description
RECTANGULAR INSERT, RECEPTACLE, 3 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:-; Insert Type:Signal RoHS Compliant: Yes
Description
RECTANGULAR INSERT, RECEPTACLE, 3 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:-; Insert Type:Signal RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 3 Position, Crimp; Product Range Amphenol Sine/tuchel - 34B7765 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 3 Position, Crimp; Product Range Amphenol Sine/tuchel
34B7765
Rectangular Insert, Receptacle, 3 Position, Crimp; Product Range Amphenol Sine/tuchel 34B7765
RECTANGULAR INSERT, RECEPTACLE, 3 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:-; Insert Type:Signal RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 3 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:-; Insert Type:Signal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 34B7765
Product Name Rectangular Insert, Receptacle, 3 Position, Crimp; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

312 MP35N Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 0.312 inches
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8603 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1/2" NPT
View Details
2 suppliers