Amphenol Sine Systems Rectangular Insert, Plug, 10 Position, Crimp; Product Range Amphenol Sine/tuchel C146 A10 001 E8

Description
RECTANGULAR INSERT, PLUG, 10 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:-; Contact Termination:Crimp RoHS Compliant: Yes
Description
RECTANGULAR INSERT, PLUG, 10 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:-; Contact Termination:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 10 Position, Crimp; Product Range Amphenol Sine/tuchel - 34B7762 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 10 Position, Crimp; Product Range Amphenol Sine/tuchel
34B7762
Rectangular Insert, Plug, 10 Position, Crimp; Product Range Amphenol Sine/tuchel 34B7762
RECTANGULAR INSERT, PLUG, 10 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:-; Contact Termination:Crimp RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 10 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:-; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site
Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 2, Plug Rohs Compliant Amphenol Sine/tuchel - 44W4117 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 2, Plug Rohs Compliant Amphenol Sine/tuchel
44W4117
Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 2, Plug Rohs Compliant Amphenol Sine/tuchel 44W4117
Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 2, Plug RoHS Compliant: Yes

Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 2, Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 34B7762 44W4117
Product Name Rectangular Insert, Plug, 10 Position, Crimp; Product Range Amphenol Sine/tuchel Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 2, Plug Rohs Compliant Amphenol Sine/tuchel
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76001 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details