Amphenol Sine Systems Rectangular Insert, Plug, 5 Position, Crimp; Product Range Amphenol Sine/tuchel C146 A05 001 E8

Description
RECTANGULAR INSERT, PLUG, 5 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:-; Gender:Plug; Current Rating:20A; Insert Type:Signal RoHS Compliant: Yes
Description
RECTANGULAR INSERT, PLUG, 5 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:-; Gender:Plug; Current Rating:20A; Insert Type:Signal RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 5 Position, Crimp; Product Range Amphenol Sine/tuchel - 34B7761 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 5 Position, Crimp; Product Range Amphenol Sine/tuchel
34B7761
Rectangular Insert, Plug, 5 Position, Crimp; Product Range Amphenol Sine/tuchel 34B7761
RECTANGULAR INSERT, PLUG, 5 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:-; Gender:Plug; Current Rating:20A; Insert Type:Signal RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 5 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:-; Gender:Plug; Current Rating:20A; Insert Type:Signal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 34B7761
Product Name Rectangular Insert, Plug, 5 Position, Crimp; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

BLIND PLUG with O-ring - SHP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nylon
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8659795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M63 x 1.5
View Details