Amphenol Sine Systems Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Power Rohs Compliant Amphenol Sine/tuchel C146 A03 801 E8

Description
Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Power RoHS Compliant: Yes
Datasheet
Description
Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Power Rohs Compliant Amphenol Sine/tuchel - 44W4113 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Power Rohs Compliant Amphenol Sine/tuchel
44W4113
Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Power Rohs Compliant Amphenol Sine/tuchel 44W4113
Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Power RoHS Compliant: Yes

Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Power RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Insert, Plug, 3 Position, Crimp; Product Range Amphenol Sine/tuchel - 03H9194 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 3 Position, Crimp; Product Range Amphenol Sine/tuchel
03H9194
Rectangular Insert, Plug, 3 Position, Crimp; Product Range Amphenol Sine/tuchel 03H9194
RECTANGULAR INSERT, PLUG, 3 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Current Rating:-; Insert Type:Power RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 3 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Current Rating:-; Insert Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 44W4113 03H9194
Product Name Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Power Rohs Compliant Amphenol Sine/tuchel Rectangular Insert, Plug, 3 Position, Crimp; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8659745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M12 x 1.5
View Details