Amphenol Sine Systems Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Signal Rohs Compliant Amphenol Sine/tuchel C146 A03 001 E8

Description
Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Signal RoHS Compliant: Yes
Datasheet
Description
Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Signal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Signal Rohs Compliant Amphenol Sine/tuchel - 04X6038 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Signal Rohs Compliant Amphenol Sine/tuchel
04X6038
Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Signal Rohs Compliant Amphenol Sine/tuchel 04X6038
Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Signal RoHS Compliant: Yes

Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Signal RoHS Compliant: Yes

Supplier's Site
Rectangular Insert, Plug, 3 Position, Crimp; Product Range Amphenol Sine/tuchel - 34B7759 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 3 Position, Crimp; Product Range Amphenol Sine/tuchel
34B7759
Rectangular Insert, Plug, 3 Position, Crimp; Product Range Amphenol Sine/tuchel 34B7759
RECTANGULAR INSERT, PLUG, 3 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:A3/4; Gender:Plug; Current Rating:-; Insert Type:Signal RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 3 POSITION, CRIMP; Product Range:heavymate® M Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:A3/4; Gender:Plug; Current Rating:-; Insert Type:Signal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 04X6038 34B7759
Product Name Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 3, 1, Plug, Signal Rohs Compliant Amphenol Sine/tuchel Rectangular Insert, Plug, 3 Position, Crimp; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

656 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.656 inches
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Hole Plug, 1
Keystone Electronics Corp.
Specs
Material Nylon; Nylon 6/6 V-2
NPT Thread 1" NPT
View Details
2 suppliers