Amphenol Sine Systems Heavy Duty Connector Hood, M20 Top Entry, 2 Pegs, Heavy Mate A Series, 180 , A3/4 Rohs Compliant Amphenol Sine/tuchel C146 30R003 600 4

Description
Heavy Duty Connector Hood, M20 Top Entry, 2 Pegs, Heavy Mate A Series, 180 , A3/4 RoHS Compliant: Yes
Datasheet
Description
Heavy Duty Connector Hood, M20 Top Entry, 2 Pegs, Heavy Mate A Series, 180 , A3/4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Hood, M20 Top Entry, 2 Pegs, Heavy Mate A Series, 180 , A3/4 Rohs Compliant Amphenol Sine/tuchel - 04X6134 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Hood, M20 Top Entry, 2 Pegs, Heavy Mate A Series, 180 , A3/4 Rohs Compliant Amphenol Sine/tuchel
04X6134
Heavy Duty Connector Hood, M20 Top Entry, 2 Pegs, Heavy Mate A Series, 180 , A3/4 Rohs Compliant Amphenol Sine/tuchel 04X6134
Heavy Duty Connector Hood, M20 Top Entry, 2 Pegs, Heavy Mate A Series, 180 , A3/4 RoHS Compliant: Yes

Heavy Duty Connector Hood, M20 Top Entry, 2 Pegs, Heavy Mate A Series, 180 , A3/4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04X6134
Product Name Heavy Duty Connector Hood, M20 Top Entry, 2 Pegs, Heavy Mate A Series, 180 , A3/4 Rohs Compliant Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details