Amphenol Sine Systems Hood, E24, Side Entry, Aluminium; Product Range Amphenol Sine/tuchel C146 21R024 501 8

Description
HOOD, E24, SIDE ENTRY, ALUMINIUM; Product Range:Heavy Mate Series; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; For Use With:C146M 7-module Inserts & Bases; Locking Type:2 Lever; Rectangular Shell Size:E24 RoHS Compliant: Yes
Datasheet
Description
HOOD, E24, SIDE ENTRY, ALUMINIUM; Product Range:Heavy Mate Series; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; For Use With:C146M 7-module Inserts & Bases; Locking Type:2 Lever; Rectangular Shell Size:E24 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, E24, Side Entry, Aluminium; Product Range Amphenol Sine/tuchel - 94H9248 - Newark, An Avnet Company
Chicago, IL, United States
Hood, E24, Side Entry, Aluminium; Product Range Amphenol Sine/tuchel
94H9248
Hood, E24, Side Entry, Aluminium; Product Range Amphenol Sine/tuchel 94H9248
HOOD, E24, SIDE ENTRY, ALUMINIUM; Product Range:Heavy Mate Series; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; For Use With:C146M 7-module Inserts & Bases; Locking Type:2 Lever; Rectangular Shell Size:E24 RoHS Compliant: Yes

HOOD, E24, SIDE ENTRY, ALUMINIUM; Product Range:Heavy Mate Series; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; For Use With:C146M 7-module Inserts & Bases; Locking Type:2 Lever; Rectangular Shell Size:E24 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94H9248
Product Name Hood, E24, Side Entry, Aluminium; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 13 mm (0.5118 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details