Amphenol Sine Systems Heavy Duty Connector Housings, Hoods, Bases C146 10R016 910 8

Description
Hood Connector Top Entry, Dual M25 E16 IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Hood Connector Top Entry, Dual M25 E16 IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - C14610R0169108-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
C14610R0169108-ND
Heavy Duty Connector Housings, Hoods, Bases C14610R0169108-ND
Hood Connector Top Entry, Dual M25 E16 IP65 - Dust Tight, Water Resistant

Hood Connector Top Entry, Dual M25 E16 IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Hood Metric Rohs Compliant Amphenol Sine/tuchel - 02AH1624 - Newark, An Avnet Company
Chicago, IL, United States
Hood Metric Rohs Compliant Amphenol Sine/tuchel
02AH1624
Hood Metric Rohs Compliant Amphenol Sine/tuchel 02AH1624
Hood metric RoHS Compliant: Yes

Hood metric RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C14610R0169108-ND 02AH1624
Product Name Heavy Duty Connector Housings, Hoods, Bases Hood Metric Rohs Compliant Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
XG4 Flat Cable Connectors - XG4T-3004 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
3 suppliers
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1671/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details