Amphenol Sine Systems Rectangular Power Base, E24, Aluminium, Panel, M25, Double Side Entry; Heavy Duty Connector Type Amphenol Sine/tuchel C146 10N024 600 1

Description
RECTANGULAR POWER BASE, E24, ALUMINIUM, PANEL, M25, DOUBLE SIDE ENTRY; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:E24 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER BASE, E24, ALUMINIUM, PANEL, M25, DOUBLE SIDE ENTRY; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:E24 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Base, E24, Aluminium, Panel, M25, Double Side Entry; Heavy Duty Connector Type Amphenol Sine/tuchel - 94H9192 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Base, E24, Aluminium, Panel, M25, Double Side Entry; Heavy Duty Connector Type Amphenol Sine/tuchel
94H9192
Rectangular Power Base, E24, Aluminium, Panel, M25, Double Side Entry; Heavy Duty Connector Type Amphenol Sine/tuchel 94H9192
RECTANGULAR POWER BASE, E24, ALUMINIUM, PANEL, M25, DOUBLE SIDE ENTRY; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:E24 RoHS Compliant: Yes

RECTANGULAR POWER BASE, E24, ALUMINIUM, PANEL, M25, DOUBLE SIDE ENTRY; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:E24 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94H9192
Product Name Rectangular Power Base, E24, Aluminium, Panel, M25, Double Side Entry; Heavy Duty Connector Type Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details