SIDE ENTRY HOOD SIZE PG21 ALUMINIUM ALLOY; Product Range:Heavy Mate Series; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; For Use With:C146M 7-module Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:E24 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 03H9312 |
| Product Name | Side Entry Hood Size Pg21 Aluminium Alloy; Product Range Amphenol Sine/tuchel |