TOP ENTRY HOOD, ALUMINIUM ALLOY; Product Range:Heavy Mate Series; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:C146 E10 Inserts & Bases; Locking Type:2 Lever; Rectangular Shell Size:E10 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 16F6757 |
| Product Name | Top Entry Hood, Aluminium Alloy; Product Range Amphenol Sine/tuchel |