Amphenol Sine Systems Top Entry Hood, Aluminium Alloy; Product Range Amphenol Sine/tuchel C146 10G006 601 1

Description
TOP ENTRY HOOD, ALUMINIUM ALLOY; Product Range:Heavy Mate Series; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:C146 E6 Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:E6 RoHS Compliant: Yes
Datasheet
Description
TOP ENTRY HOOD, ALUMINIUM ALLOY; Product Range:Heavy Mate Series; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:C146 E6 Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:E6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Aluminium Alloy; Product Range Amphenol Sine/tuchel - 16F6873 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Aluminium Alloy; Product Range Amphenol Sine/tuchel
16F6873
Top Entry Hood, Aluminium Alloy; Product Range Amphenol Sine/tuchel 16F6873
TOP ENTRY HOOD, ALUMINIUM ALLOY; Product Range:Heavy Mate Series; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:C146 E6 Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:E6 RoHS Compliant: Yes

TOP ENTRY HOOD, ALUMINIUM ALLOY; Product Range:Heavy Mate Series; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:C146 E6 Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:E6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16F6873
Product Name Top Entry Hood, Aluminium Alloy; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details