Amphenol Sine Systems Bulkhead Housing W/ Cover, E48, Aluminium Alloy, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel C146 10F048 003 1

Description
BULKHEAD HOUSING W/ COVER, E48, ALUMINIUM ALLOY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:48B; Product Range:heavymate® Series RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING W/ COVER, E48, ALUMINIUM ALLOY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:48B; Product Range:heavymate® Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing W/ Cover, E48, Aluminium Alloy, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel - 16F6792 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing W/ Cover, E48, Aluminium Alloy, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel
16F6792
Bulkhead Housing W/ Cover, E48, Aluminium Alloy, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel 16F6792
BULKHEAD HOUSING W/ COVER, E48, ALUMINIUM ALLOY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:48B; Product Range:heavymate® Series RoHS Compliant: Yes

BULKHEAD HOUSING W/ COVER, E48, ALUMINIUM ALLOY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:48B; Product Range:heavymate® Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16F6792
Product Name Bulkhead Housing W/ Cover, E48, Aluminium Alloy, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.14 inch (29 mm)
View Details